IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB2F-2T54Y

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC LB series illuminated selector switch is a single pole, double throw (SPDT) switch designed for 2 positions. It has a maximum contact current of 5A and can handle up to 250VAC. The switch features a compact design with a depth of only 27.9mm, making it suitable for smaller machines and control panels. It is rated with an IP65 degree of protection, ensuring it is watertight and suitable for environments where water may be sprayed under pressure, such as in food and beverage processing applications. The switch allows for easy wiring with removable contact blocks and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IDEC LB series illuminated selector switch is a single pole, double throw (SPDT) switch designed for 2 positions. It has a maximum contact current of 5A and can handle up to 250VAC. The switch features a compact design with a depth of only 27.9mm, making it suitable for smaller machines and control panels. It is rated with an IP65 degree of protection, ensuring it is watertight and suitable for environments where water may be sprayed under pressure, such as in food and beverage processing applications. The switch allows for easy wiring with removable contact blocks and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4552 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4552
Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4552
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4552
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 1 poles
Positions per Pole 3
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
H program - HWS - Step selector switch - HWSE12-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 12
View Details