IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2F-2T21S

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4503 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4503
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4503
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4503
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758154 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details