IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB2F-2T13S

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4479 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4479
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4479
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4479
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
H program - HHS63 - Main switches - HHS63-BL-SW-MP-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details