IDEC Corporation Lens, Square, Red, Pushbutton Switch; For Use With Idec LB2A-L1R

Description
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red, Pushbutton Switch; For Use With Idec - 92T0472 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red, Pushbutton Switch; For Use With Idec
92T0472
Lens, Square, Red, Pushbutton Switch; For Use With Idec 92T0472
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 92T0472
Product Name Lens, Square, Red, Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1146853 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details