IDEC Corporation Lens, Square, Red, Pushbutton Switch; For Use With Idec LB2A-B1R

Description
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red, Pushbutton Switch; For Use With Idec - 92T0468 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red, Pushbutton Switch; For Use With Idec
92T0468
Lens, Square, Red, Pushbutton Switch; For Use With Idec 92T0468
LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

LENS, SQUARE, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 92T0468
Product Name Lens, Square, Red, Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details