IDEC Corporation Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec LB1T-3T7

Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Toggle Switch, part number 65W4456, features a 3PDT (three-pole, double-throw) contact configuration, allowing for versatile switching applications. It is rated for a maximum current of 5A and can handle up to 250VAC, making it suitable for various electrical systems. The switch is designed for panel mounting, providing a secure installation in control panels or machinery. Its compact design, with a depth of only 27.9mm, is ideal for applications where space is limited. Additionally, the switch is RoHS compliant, ensuring it meets environmental standards. This product is particularly useful in environments requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The IDEC Toggle Switch, part number 65W4456, features a 3PDT (three-pole, double-throw) contact configuration, allowing for versatile switching applications. It is rated for a maximum current of 5A and can handle up to 250VAC, making it suitable for various electrical systems. The switch is designed for panel mounting, providing a secure installation in control panels or machinery. Its compact design, with a depth of only 27.9mm, is ideal for applications where space is limited. Additionally, the switch is RoHS compliant, ensuring it meets environmental standards. This product is particularly useful in environments requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec - 65W4456 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
65W4456
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec 65W4456
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W4456
Product Name Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
View Details
Process Sealed Subminiature Rocker - A12KP - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers