IDEC Corporation Switches - Toggle Switches LB1T-3T6

Description
LB 16MM LEVER SW 3-POS DPDT
Datasheet
Description
LB 16MM LEVER SW 3-POS DPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
LB1T-3T6
Switches - Toggle Switches LB1T-3T6
LB 16MM LEVER SW 3-POS DPDT

LB 16MM LEVER SW 3-POS DPDT

Supplier's Site
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec - 65W4455 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
65W4455
Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec 65W4455
SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number LB1T-3T6 65W4455
Product Name Switches - Toggle Switches Switch, Toggle, Dpdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1437558-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle Switches - 2099369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details