IDEC Corporation Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec LB1T-3T2

Description
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC toggle switch, part number 65W4451, features a double pole double throw (DPDT) configuration with a maximum contact current of 100mA and a nominal voltage of 125VAC. This switch is designed for panel mounting and is suitable for applications requiring a compact solution, as it has a depth of only 27.9mm behind the panel. The switch is also rated with an IP65 degree of protection, making it suitable for environments where water may be sprayed under pressure, such as in food and beverage processing. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The IDEC toggle switch, part number 65W4451, features a double pole double throw (DPDT) configuration with a maximum contact current of 100mA and a nominal voltage of 125VAC. This switch is designed for panel mounting and is suitable for applications requiring a compact solution, as it has a depth of only 27.9mm behind the panel. The switch is also rated with an IP65 degree of protection, making it suitable for environments where water may be sprayed under pressure, such as in food and beverage processing. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec - 65W4451 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec
65W4451
Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec 65W4451
SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W4451
Product Name Switch, Toggle, Dpdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2300-A25KV-AH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details