IDEC Corporation Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec LB1T-33T7

Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec - 65W4462 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
65W4462
Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec 65W4462
SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W4462
Product Name Switch, Toggle, 3Pdt, 5A, 250Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267078-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers