IDEC Corporation Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec LB1T-2T3V

Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec - 65W4447 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
65W4447
Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec 65W4447
SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 100mA, 125VAC; Switch Operation:-; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 65W4447
Product Name Switch, Toggle, 3Pdt, 100Ma, 125Vac; Switch Operation Idec
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 450-09-1-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A22AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
7 suppliers
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details