IDEC Corporation Switch, Selector, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB1S-2LT6

Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 2 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 5A and a maximum contact voltage of 250V AC. The switch operates with a 90-degree angle of throw, allowing for clear and distinct position changes. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is suitable for flush mounting and offers a watertight design with an IP65 rating, making it ideal for use in applications exposed to water or dust, such as in food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. It is RoHS compliant, ensuring it meets environmental standards. This product is a practical choice for engineers looking for a durable and efficient selector switch for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 2 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double pole, double throw (DPDT) configuration with a maximum contact current of 5A and a maximum contact voltage of 250V AC. The switch operates with a 90-degree angle of throw, allowing for clear and distinct position changes. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is beneficial for space-constrained environments. It is suitable for flush mounting and offers a watertight design with an IP65 rating, making it ideal for use in applications exposed to water or dust, such as in food and beverage processing. The switch supports single board mounting and features removable contact blocks, facilitating easy wiring and installation. It is RoHS compliant, ensuring it meets environmental standards. This product is a practical choice for engineers looking for a durable and efficient selector switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4407 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4407
Switch, Selector, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4407
SWITCH, SELECTOR, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4407
Product Name Switch, Selector, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NWSE - Step switch - NWSE2K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
Operating Temperature 32 to 167 F (0 to 75 C)
View Details