IDEC Corporation Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1S-2LT1

Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, SPDT, 2 Position, part number 65W4400, is designed for applications requiring a compact and reliable switching solution. It features a single pole with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, making it suitable for smaller machines and control panels. It is designed for flush mounting, providing a sleek appearance with minimal protrusion from the panel surface. The switch is also rated IP65, ensuring protection against dust and water, which is ideal for environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, SPDT, 2 Position, part number 65W4400, is designed for applications requiring a compact and reliable switching solution. It features a single pole with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, making it suitable for smaller machines and control panels. It is designed for flush mounting, providing a sleek appearance with minimal protrusion from the panel surface. The switch is also rated IP65, ensuring protection against dust and water, which is ideal for environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4400 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4400
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4400
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4400
Product Name Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details