IDEC Corporation Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1S-21LT1V

Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, SPDT, 2 Position (part number 65W4410) is designed for applications requiring a compact and efficient switching solution. It features a single pole with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, making it suitable for smaller machines and control panels. It is designed for flush mounting, providing a sleek appearance with minimal protrusion from the panel surface. The switch is also rated IP65, ensuring protection against water and dust, which is ideal for environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, SPDT, 2 Position (part number 65W4410) is designed for applications requiring a compact and efficient switching solution. It features a single pole with a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch is part of the LB series, known for its short depth of only 27.9mm, making it suitable for smaller machines and control panels. It is designed for flush mounting, providing a sleek appearance with minimal protrusion from the panel surface. The switch is also rated IP65, ensuring protection against water and dust, which is ideal for environments where water may be sprayed under pressure. The removable contact blocks facilitate easy wiring and installation, reducing the risk of incorrect connections.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4410 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4410
Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4410
SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4410
Product Name Switch, Selector, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC - 70156736 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
2 suppliers
N program - NHS - Main switch - NHSNH40/O.VA-PL.-3034 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details