IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB1F-3T63Y

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4393 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4393
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4393
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4393
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-DS-211-SW1-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details