IDEC Corporation Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB1F-3T61A

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4382 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4382
Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4382
SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4382
Product Name Switch, Selector, Illuminated, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2383920 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHSNH16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details