IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB1F-2T61Y

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W4333 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W4333
Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W4333
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4333
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWT - Selector switch - NWT21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details