IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1F-2T23PW

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W4288) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control in various electronic applications. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring resistance to dust and water, which is ideal for environments where water may be sprayed under pressure, such as in food and beverage processing. The product supports single board mounting and includes removable contact blocks for easy wiring and installation, reducing the risk of incorrect connections. The illuminated feature enhances visibility, making it easier to identify the switch's status in low-light conditions. This switch is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, Illuminated, DPDT, 2 Position (part number 65W4288) is designed for applications requiring a compact and efficient switching solution. It operates at a maximum contact current of 100mA and a maximum contact voltage of 125VAC. The switch features a double pole, double throw (DPDT) configuration with a 90-degree angle of throw, allowing for versatile control in various electronic applications. This switch is part of the LB series, known for its flush mount design that minimizes panel depth to only 27.9mm, making it suitable for smaller machines and control panels. It is also rated with an IP65 degree of protection, ensuring resistance to dust and water, which is ideal for environments where water may be sprayed under pressure, such as in food and beverage processing. The product supports single board mounting and includes removable contact blocks for easy wiring and installation, reducing the risk of incorrect connections. The illuminated feature enhances visibility, making it easier to identify the switch's status in low-light conditions. This switch is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4288 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4288
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4288
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4288
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details