IDEC Corporation Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1F-2T21VS

Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4283 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4283
Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4283
SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, DPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4283
Product Name Switch, Selector, Illuminated, Dpdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM33 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details