IDEC Corporation Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB1F-2T13VS

Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W4259 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W4259
Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W4259
SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

SWITCH, SELECTOR, ILLUMINATED, SPDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W4259
Product Name Switch, Selector, Illuminated, Spdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1760908 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Number of Poles 1 poles
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
H program - HWS - Step selector switch - HWSE3-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details