Idec LB1B-M1T6LR Push Button Switch
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary;
LB 16MM PUSHBUTTONS DPDT LR
LB 16mm Pushbuttons DPDT LR
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1703596 | 47AC9263 | LB1B-M1T6LR | LB1B-M1T6LR |
| Product Name | Push Button Switches | Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Switch Dimensions | 18 dia.mm | |||
| Terminal Type | Solder Terminals; Solder | Solder Terminals; Quick Connect, Solder | Solder Terminals | |
| Features | Illuminated Switch; RoHS |