IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec LB1B-A1T6LW

Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9254 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9254
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9254
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB1B-A1T6LW
Switches - Pushbutton Switches LB1B-A1T6LW
LB 16MM PUSHBUTTONS DPDT LW

LB 16MM PUSHBUTTONS DPDT LW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC9254 LB1B-A1T6LW
Product Name Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec Switches - Pushbutton Switches
Switch Function Maintained Contact; Maintained
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder Solder Terminals
Features RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364574-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 355023 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 630 - M 630-11-2-A30 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details