IDEC Corporation Lens, Round, Red, Pushbutton Switch; For Use With Idec LB1A-B1R

Description
LENS, ROUND, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red, Pushbutton Switch; For Use With Idec - 92T0458 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red, Pushbutton Switch; For Use With Idec
92T0458
Lens, Round, Red, Pushbutton Switch; For Use With Idec 92T0458
LENS, ROUND, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

LENS, ROUND, RED, PUSHBUTTON SWITCH; For Use With:Non Illuminated Push Button Switches; Actuator / Cap Colour:Red; Product Range:LB Series; Mounting Hole Dia:16mm; Switch Lens Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 92T0458
Product Name Lens, Round, Red, Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details