IDEC Corporation Contact Block, Dpdt, Solder; Switch Terminals Idec LB-T60

Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Illuminated Push Button Switches; Contact Voltage DC Max:30V; Product Range:LB Series RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Illuminated Push Button Switches; Contact Voltage DC Max:30V; Product Range:LB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Dpdt, Solder; Switch Terminals Idec - 92T0454 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Dpdt, Solder; Switch Terminals Idec
92T0454
Contact Block, Dpdt, Solder; Switch Terminals Idec 92T0454
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Illuminated Push Button Switches; Contact Voltage DC Max:30V; Product Range:LB Series RoHS Compliant: Yes

CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Illuminated Push Button Switches; Contact Voltage DC Max:30V; Product Range:LB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92T0454
Product Name Contact Block, Dpdt, Solder; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers