IDEC Corporation Contact Block, Dpdt, Solder; Switch Terminals Idec LB-T6

Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Non Illuminated Push Button and Selector Switches; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Non Illuminated Push Button and Selector Switches; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Dpdt, Solder; Switch Terminals Idec - 92T0453 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Dpdt, Solder; Switch Terminals Idec
92T0453
Contact Block, Dpdt, Solder; Switch Terminals Idec 92T0453
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Non Illuminated Push Button and Selector Switches; Contact Voltage DC Max:30V RoHS Compliant: Yes

CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:100mA; Contact Voltage AC Max:125V; For Use With:Non Illuminated Push Button and Selector Switches; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92T0453
Product Name Contact Block, Dpdt, Solder; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details