IDEC Corporation Contact Block, Dpdt, Solder; Switch Terminals Idec LB-T20

Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Illuminated Selector Switches; Contact Voltage DC Max:-; Product Range:LB RoHS Compliant: Yes
Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Illuminated Selector Switches; Contact Voltage DC Max:-; Product Range:LB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Dpdt, Solder; Switch Terminals Idec - 48AC0329 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Dpdt, Solder; Switch Terminals Idec
48AC0329
Contact Block, Dpdt, Solder; Switch Terminals Idec 48AC0329
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Illuminated Selector Switches; Contact Voltage DC Max:-; Product Range:LB RoHS Compliant: Yes

CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Illuminated Selector Switches; Contact Voltage DC Max:-; Product Range:LB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 48AC0329
Product Name Contact Block, Dpdt, Solder; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers