IDEC Corporation Contact Block, Dpdt, Solder; Switch Terminals Idec LB-T2

Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Lever Switches; Contact Voltage DC Max:-; Product Range:LB Series; SVHC:No SVHC RoHS Compliant: Yes
Description
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Lever Switches; Contact Voltage DC Max:-; Product Range:LB Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Dpdt, Solder; Switch Terminals Idec - 48AC0328 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Dpdt, Solder; Switch Terminals Idec
48AC0328
Contact Block, Dpdt, Solder; Switch Terminals Idec 48AC0328
CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Lever Switches; Contact Voltage DC Max:-; Product Range:LB Series; SVHC:No SVHC RoHS Compliant: Yes

CONTACT BLOCK, DPDT, SOLDER; Switch Terminals:Solder; No. of Poles:2 Pole; Contact Current Max:5A; Contact Voltage AC Max:-; For Use With:Idec LB Series Lever Switches; Contact Voltage DC Max:-; Product Range:LB Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 48AC0328
Product Name Contact Block, Dpdt, Solder; Switch Terminals Idec
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers