IDEC Corporation Switch,Pushbutton,Illuminated,RECTANGLE,GREEN,Momentary LA3L-M1C64-G

Description
Miniature Switch, Panel Mount, Solder Tab Terminal, Pure Silver Contact Material 5⁄8” (16mm) mounting holes Locking lever removable contact blocks Solder terminal or PCB terminal options Available assembled or as sub-components Worldwide approvals Incandescent or LED illumination Snap action contacts 50 Ohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance.
Description
Miniature Switch, Panel Mount, Solder Tab Terminal, Pure Silver Contact Material 5⁄8” (16mm) mounting holes Locking lever removable contact blocks Solder terminal or PCB terminal options Available assembled or as sub-components Worldwide approvals Incandescent or LED illumination Snap action contacts 50 Ohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Switch,Pushbutton,Illuminated,RECTANGLE,GREEN,Momentary
70174269
Switch,Pushbutton,Illuminated,RECTANGLE,GREEN,Momentary 70174269
Miniature Switch, Panel Mount, Solder Tab Terminal, Pure Silver Contact Material 5⁄8” (16mm) mounting holes Locking lever removable contact blocks Solder terminal or PCB terminal options Available assembled or as sub-components Worldwide approvals Incandescent or LED illumination Snap action contacts 50 Ohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance.

Miniature Switch, Panel Mount, Solder Tab Terminal, Pure Silver Contact Material

  • 5⁄8” (16mm) mounting holes
  • Locking lever removable contact blocks
  • Solder terminal or PCB terminal options
  • Available assembled or as sub-components
  • Worldwide approvals
  • Incandescent or LED illumination
  • Snap action contacts
    50 Ohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70174269
Product Name Switch,Pushbutton,Illuminated,RECTANGLE,GREEN,Momentary
Switch Function (On)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Max Current Rating 2 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JBM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1113895 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Push Button Heads - 2838275 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details