IDEC Corporation Switch, Industrial Pushbutton, 16Mm; Product Range Idec LA3B-M1C6-A

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Idec - 17M0334 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Idec
17M0334
Switch, Industrial Pushbutton, 16Mm; Product Range Idec 17M0334
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Amber; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 17M0334
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-AWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details