IDEC Corporation Switch,Pushbutton,Illuminated,SQUARE,GREEN,MAINTAINED LA2L-A1C64-G

Description
L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole DPDT contact form. Panel mount. Solder tab terminal.
Description
L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole DPDT contact form. Panel mount. Solder tab terminal.

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,Illuminated,SQUARE,GREEN,MAINTAINED - 70174268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Illuminated,SQUARE,GREEN,MAINTAINED
70174268
Switch,Pushbutton,Illuminated,SQUARE,GREEN,MAINTAINED 70174268
L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole DPDT contact form. Panel mount. Solder tab terminal.

L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
DPDT contact form. Panel mount. Solder tab terminal.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70174268
Product Name Switch,Pushbutton,Illuminated,SQUARE,GREEN,MAINTAINED
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Min. Actuating Force 2.3 lbs (1.05 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMHGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hardware - AT3022JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1113768 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details