IDEC CORPORATION
LA2B-M1C2V-Y -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
LA2B-M1C2V-Y
Description
16MM PUSHBUTTON YELLOW
-
Shenzhen Shengyu Electronics Technology Limited
Description
16MM PUSHBUTTON YELLOW
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
LA2B-M1C2V-Y |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Double Pole, Double Throw (DPDT); DPDT
|
|
Max Current Rating
|
0.1000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details