IDEC Corporation Switch, Selector, MAINTAINED,ROUND, 3 Position LA1S-3C6

Description
Selector Switch, 2 Number of Poles General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Incandescent or LED illumination, snap action contacts.
Datasheet
Description
Selector Switch, 2 Number of Poles General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Incandescent or LED illumination, snap action contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, MAINTAINED,ROUND, 3 Position - 70175010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Selector, MAINTAINED,ROUND, 3 Position
70175010
Switch, Selector, MAINTAINED,ROUND, 3 Position 70175010
Selector Switch, 2 Number of Poles General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Incandescent or LED illumination, snap action contacts.

Selector Switch, 2 Number of Poles
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Incandescent or LED illumination, snap action contacts.

Supplier's Site
Switch, Selector, Dpdt, 5A, 250V; No. Of Switch Positions Idec - 74K3846 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 5A, 250V; No. Of Switch Positions Idec
74K3846
Switch, Selector, Dpdt, 5A, 250V; No. Of Switch Positions Idec 74K3846
SWITCH, SELECTOR, DPDT, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Indexing Angle:45° RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated; Indexing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 70175010 74K3846
Product Name Switch, Selector, MAINTAINED,ROUND, 3 Position Switch, Selector, Dpdt, 5A, 250V; No. Of Switch Positions Idec
Construction Single
Current Rating 3.0 amps 5.0 amps
AC Voltage Rating 250 volts 250 volts
DC Voltage Rating 125 volts
Number of Poles 2 poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details