IDEC Corporation Switch, Selector, MAINTAINED, 2 PositionS, ROUND LA1S-2C6

Description
Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Available assembled or as sub-components. Worldwide approvals. Incandescent or LED illumination. Snap action contacts.
Description
Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Available assembled or as sub-components. Worldwide approvals. Incandescent or LED illumination. Snap action contacts.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, MAINTAINED, 2 PositionS, ROUND - 70175009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Selector, MAINTAINED, 2 PositionS, ROUND
70175009
Switch, Selector, MAINTAINED, 2 PositionS, ROUND 70175009
Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Available assembled or as sub-components. Worldwide approvals. Incandescent or LED illumination. Snap action contacts.

Selector Switches, DPDT Switch Type, 24 VDC⁄120 VAC Voltage Rating
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Available assembled or as sub-components. Worldwide approvals. Incandescent or LED illumination. Snap action contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70175009
Product Name Switch, Selector, MAINTAINED, 2 PositionS, ROUND
Current Rating 3.0 amps
AC Voltage Rating 250 volts
DC Voltage Rating 125 volts
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE3-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 2052376 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details