IDEC Corporation Switch, Industrial Pushbutton, 16Mm; Product Range Idec LA1L-A1C64-R

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Idec - 15C7807 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Idec
15C7807
Switch, Industrial Pushbutton, 16Mm; Product Range Idec 15C7807
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 15C7807
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Push Button Switches - 1116530 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details