IDEC Corporation Switch, Industrial Pushbutton, 16Mm; Product Range Idec LA1L-A1C64-G

Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Industrial Pushbutton, 16Mm; Product Range Idec - 15C7806 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Idec
15C7806
Switch, Industrial Pushbutton, 16Mm; Product Range Idec 15C7806
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:L6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Pushbutton,Illuminated,ROUND,GREEN,MAINTAINED - 70174266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Illuminated,ROUND,GREEN,MAINTAINED
70174266
Switch,Pushbutton,Illuminated,ROUND,GREEN,MAINTAINED 70174266
L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole DPDT contact form. Panel mount. Solder tab terminal.

L6 Series, Miniature Switches, Illuminated, 2500 VAC for 1 Minute Dielectric Strength
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
DPDT contact form. Panel mount. Solder tab terminal.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 15C7806 70174266
Product Name Switch, Industrial Pushbutton, 16Mm; Product Range Idec Switch,Pushbutton,Illuminated,ROUND,GREEN,MAINTAINED
Switch Function Maintained Contact; Maintained Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Features RoHS Has CE Certification; Has CSA Certification; Illuminated Switch
Terminal Type Solder Terminals
Min. Actuating Force 2.3 lbs (1.05 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details