IDEC Corporation Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 3 Position LA1K-3C6A

Description
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.
Description
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.

Suppliers

Company
Product
Description
Supplier Links
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 3 Position - 70175013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 3 Position
70175013
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 3 Position 70175013
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.

Solder Termination 50 Ohms (Max.) Miniature Key Switch
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Miniature key switch with locking lever removable contact blocks.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70175013
Product Name Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 3 Position
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
DC Voltage Rating 125 volts
Actuator Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details