IDEC Corporation Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 2 Position LA1K-2C6A

Description
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.
Datasheet
Description
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 2 Position - 70175012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 2 Position
70175012
Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 2 Position 70175012
Solder Termination 50 Ohms (Max.) Miniature Key Switch General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature key switch with locking lever removable contact blocks.

Solder Termination 50 Ohms (Max.) Miniature Key Switch
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Miniature key switch with locking lever removable contact blocks.

Supplier's Site
Switch, Key Operated, Dpdt, 5A, 125V; Product Range Idec - 19P2732 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpdt, 5A, 125V; Product Range Idec
19P2732
Switch, Key Operated, Dpdt, 5A, 125V; Product Range Idec 19P2732
SWITCH, KEY OPERATED, DPDT, 5A, 125V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPDT, 5A, 125V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 70175012 19P2732
Product Name Switch,KEY,REMOVABLE IN ALL PositionS,MAINTAINED ACTION,ROUND, 2 Position Switch, Key Operated, Dpdt, 5A, 125V; Product Range Idec
Actuator Type Keylock
Current Rating 3.0 amps 5.0 amps
AC Voltage Rating 250 volts 250 volts
DC Voltage Rating 125 volts
Actuator Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052369 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details