IDEC Corporation Pushbutton LA1B-M1C6-G

Description
16MM PUSHBUTTON GREEN. FREE 2 YEAR RADWELL WARRANTY
Description
16MM PUSHBUTTON GREEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 765020 - Radwell International
Willingboro, NJ, United States
Pushbutton
765020
Pushbutton 765020
16MM PUSHBUTTON GREEN. FREE 2 YEAR RADWELL WARRANTY

16MM PUSHBUTTON GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch,Pushbutton,NON-Illuminated,ROUND,GREEN,Momentary - 70175002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,NON-Illuminated,ROUND,GREEN,Momentary
70175002
Switch,Pushbutton,NON-Illuminated,ROUND,GREEN,Momentary 70175002
Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature switches and pilot devices also has snap action contacts.

Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Miniature switches and pilot devices also has snap action contacts.

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 765020 70175002
Product Name Pushbutton Switch,Pushbutton,NON-Illuminated,ROUND,GREEN,Momentary
Switch Function (On)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification
Max Current Rating 2 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 359388 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Pushbutton - 18629073 - Radwell International
Specs
Switch Function Momentary Contact
View Details