IDEC Corporation Switch,Pushbutton,NON-Illuminated,ROUND,BLACK,Momentary LA1B-M1C6-B

Description
Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature switches and pilot devices also has snap action contacts.
Description
Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature switches and pilot devices also has snap action contacts.

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,NON-Illuminated,ROUND,BLACK,Momentary - 70175001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,NON-Illuminated,ROUND,BLACK,Momentary
70175001
Switch,Pushbutton,NON-Illuminated,ROUND,BLACK,Momentary 70175001
Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole Miniature switches and pilot devices also has snap action contacts.

Miniature Switches and Pilot Devices, Panel Mount, 2500 VAC Dielectric Strength
General Specifications. Contact Ratings: DPDT, snap action. Max. Carry Current: 5 A. Max. Insulation Voltage: 250 VAC/VDC. Operational (Breaking) Currents: AC (inductive load) — 2 A @ 120 V, 1.5 A @ 240 V; DC (resistive load) — 2 A @ 30 V, 0.4 A @ 125 V. Termination: 0.110" solder/quick connect. Degree of Protection: NEMA 4X/IP65. Mechanical Life. Momentary Pushbuttons: 2,000,000 operations. All others: 250,000 operations. Electrical Life: 100,000 operations at full rated load. LED Lamp Ratings: 24 VAC/VDC @ 8 mA. Mounting: 16 mm mounting hole
Miniature switches and pilot devices also has snap action contacts.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70175001
Product Name Switch,Pushbutton,NON-Illuminated,ROUND,BLACK,Momentary
Switch Function (On)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification
Max Current Rating 2 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TBM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1116512 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details