LAMP, INCANDESCENT, BAYONET, 120V, 1W; Supply Voltage:120V; Lamp Base Type:S.C. Bayonet; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:1W; Voltage Rating:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 74K3894 |
| Product Name | Lamp, Incandescent, Bayonet, 120V, 1W; Supply Voltage Idec |
| Lamp Power | 1 watts |