IDEC Corporation Stepper Motors ISMD23E2-130A-M12

Description
STEPPER MOTOR+DRIVE+CONTROLL ER
Request a Quote Datasheet
Description
STEPPER MOTOR+DRIVE+CONTROLL ER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1885-ISMD23E2-130A-M12-ND - DigiKey
Thief River Falls, MN, United States
STEPPER MOTOR+DRIVE+CONTROLL ER

STEPPER MOTOR+DRIVE+CONTROLLER

Buy Now Datasheet
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec - 18AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
18AC7038
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec 18AC7038
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 1885-ISMD23E2-130A-M12-ND 18AC7038
Product Name Stepper Motors Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
DC Voltage Range 24.0 to 48.0 VDC
Holding Torque 130 In-oz (92 N-cm)
Step Angle 1.80 degrees
Units English
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
 - PST.39HB3008-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Servo motor - EMMS-AS-55-S-LS-TM-S1 - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8300 amps
Continuous Torque 3.0 In-lbs (3.47 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8100 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details