IDEC Corporation Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec ISMD23E-240E

Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec - 18AC7035 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
18AC7035
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec 18AC7035
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7035
Product Name Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
Continuous Current 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
 - PST.28HB1607-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-100-S-HS-RSB - Festo Corporation
Specs
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.3 amps
Continuous Torque 28.7 In-lbs (33.06 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details