IDEC Corporation Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec ISMD23E-130E

Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec - 18AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
18AC7033
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec 18AC7033
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7033
Product Name Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
Continuous Current 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 82 In-oz (58 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Stepper Motor / 28 Series - PST.28HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Continuous Current 0.6000 to 1.3 amps
Rotor Inertia 1.20E-4 to 1.84E-4 oz-in-sec² (8.50E-4 to 0.0013 kg-cm²)
Length 1.21 to 1.54 inch (31 to 39 mm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details