IDEC Corporation Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec ISMD23E-130

Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec - 18AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
18AC7032
Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec 18AC7032
STEPPER MOTOR+DRIVER+CONTROL LER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

STEPPER MOTOR+DRIVER+CONTROLLER, 48VDC; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:3.4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Downhole Motors
Product Number 18AC7032
Product Name Stepper Motor+Driver+Controller, 48Vdc; Stepper Motor Type Idec
Unlock Full Specs
to access all available technical data

Similar Products