IDEC Corporation Stepper Motor W/driver, 75Vdc, 220 In-Oz; Stepper Motor Type Idec ISMD23-240

Description
STEPPER MOTOR W/DRIVER, 75VDC, 220 IN-OZ; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:75.7mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR W/DRIVER, 75VDC, 220 IN-OZ; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:75.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor W/driver, 75Vdc, 220 In-Oz; Stepper Motor Type Idec - 18AC7031 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor W/driver, 75Vdc, 220 In-Oz; Stepper Motor Type Idec
18AC7031
Stepper Motor W/driver, 75Vdc, 220 In-Oz; Stepper Motor Type Idec 18AC7031
STEPPER MOTOR W/DRIVER, 75VDC, 220 IN-OZ; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:75.7mm RoHS Compliant: Yes

STEPPER MOTOR W/DRIVER, 75VDC, 220 IN-OZ; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:75.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7031
Product Name Stepper Motor W/driver, 75Vdc, 220 In-Oz; Stepper Motor Type Idec
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Servo motor - EMMS-AS-100-L-HS-RRB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.8 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2033H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details