STEPPER MOTOR W/DRIVER, 75VDC, 130 IN-OZ; Stepper Motor Type:Single Shaft; Motor Size:59mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:48VDC; No. of Wires:-; External Length:53.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 18AC7030 |
| Product Name | Stepper Motor W/driver, 75Vdc, 130 In-Oz; Stepper Motor Type Idec |