STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 18AC7049 |
| Product Name | Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec |