IDEC Corporation Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec ISM2340-240

Description
STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec - 18AC7049 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec
18AC7049
Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec 18AC7049
STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes

STEPPER MOTOR, 240 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:240in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7049
Product Name Stepper Motor, 240 In-Oz, 4A; Stepper Motor Type Idec
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0900 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
Servo motor - EMME-AS-80-SK-LS-AMXB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 637 In-oz (450 N-cm)
Continuous Current 2.6 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details