IDEC Corporation Stepper Motor, 130 In-Oz, 4A; Stepper Motor Type Idec ISM2340-130

Description
STEPPER MOTOR, 130 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 130 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 130 In-Oz, 4A; Stepper Motor Type Idec - 18AC7048 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 130 In-Oz, 4A; Stepper Motor Type Idec
18AC7048
Stepper Motor, 130 In-Oz, 4A; Stepper Motor Type Idec 18AC7048
STEPPER MOTOR, 130 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes

STEPPER MOTOR, 130 IN-OZ, 4A; Stepper Motor Type:Single Shaft; Motor Size:57mm; Coil Type:DC; Step Angle:-; Torque Max:130in-oz; Current Rating:4A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 18AC7048
Product Name Stepper Motor, 130 In-Oz, 4A; Stepper Motor Type Idec
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM1220 Two phase with Disc Magnet, 20 steps per revolution microstepping motor -  - FAULHABER MICROMO
Specs
Current per Phase 0.0550 amps
Holding Torque 1 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
 - PST.39HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Servo motor - EMMS-AS-100-M-HS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.4 amps
Continuous Torque 49.8 In-lbs (57.45 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details