LAMP, INCANDESCENT, 6V, 1W; Supply Voltage:6.3V; Lamp Base Type:BA9s; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:1W RoHS Compliant: Yes
INCANDESCENT BULB BAYONET BASE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 16F5337 | 33195 |
| Product Name | Lamp, Incandescent, 6V, 1W; Supply Voltage Idec | Incandescent Lamp |
| Lamp Power | 1 watts |