Lamp, Incandescent, 24Vdc, Base Type: BA9S, Power Rating 1W
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 1W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:BA9s; Power Rating:1W; Voltage Rating:24V RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70173495 | 74K3818 |
| Product Name | Lamp, Incandescent, 24Vdc, Base Type: BA9S, Power Rating 1W | Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 1W; Supply Voltage Idec |
| Base Type | Mini Bayonet (BA9S) |